Status: | Active |
---|---|
Series: | NVMFS6H824N |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,990
in stock
|
Buy Now | |
element14
from US$0.76
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,990
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (5x6 mm) |
Low RDS(on) |
Low QG and Capacitance |
NVMFS6H824NWF − Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive Qualified |
Applications |
---|
Switching power supplies |
48V systems |
Load Switch |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control |
DC/DC converter |
Description | NVMFS6H824N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 107 |
PD Max (W) | 115 |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.5 |
Qg Typ @ VGS = 10 V (nC) | 38 |
Ciss Typ (pF) | 2470 |
Package Type | SO-8FL / DFN-5 |
ON Semiconductor, NVMFS6H824NT1G | RS |
Mosfet, N-Ch, 80V, 103A, 175Deg C, 115W | Newark Electronics |
MOSFET, N-CH, 80V, 103A, 175DEG C, 115W | element14 |
MOSFET T8 80V SO8FL NCH S | Future Electronics |
Transistor MOSFET N-CH 80V 103A 5-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVMFS6H824NT1G?
Additional datasheets, footprints and schematics for NVMFS6H824NT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS6H824NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS6H824NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS6H824NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS6H824NT1G fall under?
The NVMFS6H824NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS6H824NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS6H824NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS6H824NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS6H824NT1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NVMFS6H824NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS6H824NT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS6H824NT1G?
You can fill out our help required form which you can use to request a quote for NVMFS6H824NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.