Status: | Active |
---|---|
Series: | NVMFS6D1N08H |
RoHS: | Compliant |
Small Footprint (5x6 mm) |
Low RDS(on) |
Low QG and Capacitance |
AEC−Q101 Qualified and PPAP Capable |
NVMFSW6D1N08H − Wettable Flank Option |
These Devices are Pb−Free, Halogen Free/BFR Free, Beryllium Free and are RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Automotive qualified |
Enhanced Optical Inspection |
Applications |
---|
Synchronous Rectification |
AC−DC Adapters (USB PD) SR |
Motor Control |
DC / DC converter |
End Products |
---|
AC−DC and DC−DC Power Supplies |
Load Switch |
Load Switch |
Description | NVMFS6D1N08H, DFN5 (Pb−Free) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 89 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.5 |
Qg Typ @ VGS = 10 V (nC) | 32 |
Ciss Typ (pF) | 2085 |
Package Type | SO-8FL / DFN-5 |
ON Semiconductor, NVMFS6D1N08HT1G | RS |
T8 80V 1 Part Proliferation/Reel Rohs Compliant: Yes |Onsemi NVMFS6D1N08HT1G | Newark Electronics |
Transistor MOSFET N-CH 80V 89A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 80V, 89A, 175DEG C, 104W | Farnell |
Where can I find additional details, specifications and documents for a NVMFS6D1N08HT1G?
Additional datasheets, footprints and schematics for NVMFS6D1N08HT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS6D1N08HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS6D1N08HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS6D1N08HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS6D1N08HT1G fall under?
The NVMFS6D1N08HT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS6D1N08HT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS6D1N08HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS6D1N08HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS6D1N08HT1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NVMFS6D1N08HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS6D1N08HT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS6D1N08HT1G?
You can fill out our help required form which you can use to request a quote for NVMFS6D1N08HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.