Status: | Active |
---|---|
Series: | NVMFS5H663NL |
RoHS: | Compliant |
Small Footprint (5x6 mm) for Compact Design |
Low RDS(on) to Minimize Conduction Losses |
Low QG and Capacitance to Minimize Driver Losses |
AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | NVMFS5H663NL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 67 |
PD Max (W) | 63 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.2 |
Qg Typ @ VGS = 4.5 V (nC) | 8 |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 1131 |
Package Type | SO-8FL / DFN-5 |
ON Semiconductor, NVMFS5H663NLT1G | RS |
Mosfet, N-Ch, 60V, 67A, 175Deg C, 63W | Newark Electronics |
Transistor MOSFET N-CH 60V 67A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 60V, 67A, 175DEG C, 63W | Farnell |
Where can I find additional details, specifications and documents for a NVMFS5H663NLT1G?
Additional datasheets, footprints and schematics for NVMFS5H663NLT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5H663NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5H663NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5H663NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5H663NLT1G fall under?
The NVMFS5H663NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5H663NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5H663NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5H663NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5H663NLT1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NVMFS5H663NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5H663NLT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5H663NLT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5H663NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.