Status: | Active |
---|---|
Series: | NVMFS5C426NL |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
1,500
in stock
|
Buy Now | |
element14
from US$1.86
|
1,500
in stock
|
Buy Now | |
Farnell
from US$1.86
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (5 x 6 mm) |
Low RDS(on) |
Low Qg and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver losses |
Enhanced Optical Inspection |
Automotive Qualified |
Applications |
---|
Reverse Battery Protection |
Switching Power Supplies |
Motor Control - EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power Switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Solenoid Driver - ABS, Fuel Injection |
Load Switch - ECU, Chassis, body |
Description | NVMFS5C426NL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 237 |
PD Max (W) | 128 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.2 |
Qg Typ @ VGS = 4.5 V (nC) | 44 |
Qg Typ @ VGS = 10 V (nC) | 93 |
Ciss Typ (pF) | 5600 |
Package Type | SO-8FL / DFN-5 |
Mosfet, Aec-Q101, N-Ch, 40V, Dfn | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 40V, DFN | element14 |
40V 1.2 MOHM T6 S08FL SIN | RS |
N Channel 40 V 237 A 128 W Surface Mount Power Mosfet - DFN-5-(8-SOFL) | Future Electronics |
Transistor MOSFET N-CH 40V 237A 5-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVMFS5C426NLT1G?
Additional datasheets, footprints and schematics for NVMFS5C426NLT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C426NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C426NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C426NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C426NLT1G fall under?
The NVMFS5C426NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C426NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C426NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C426NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5C426NLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVMFS5C426NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C426NLT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C426NLT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5C426NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.