Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -100A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.0058ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.6V |
Power Dissipation Pd | 200W |
Transistor Case Style | DFN |
No. of Pins | 5Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, AEC-Q101, P-CH, -60V, DFN | element14 |
-60V7.7Mohmsingle/Reel |Onsemi NVMFS5A160PLZWFT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NVMFS5A160PLZWFT1G?
Additional datasheets, footprints and schematics for NVMFS5A160PLZWFT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5A160PLZWFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5A160PLZWFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5A160PLZWFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5A160PLZWFT1G fall under?
The NVMFS5A160PLZWFT1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5A160PLZWFT1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5A160PLZWFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5A160PLZWFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVMFS5A160PLZWFT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NVMFS5A160PLZWFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5A160PLZWFT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5A160PLZWFT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5A160PLZWFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.