Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.94
Best in Class body diode |
Internal Rg |
Low Lower RDS (ON)/Same Packages |
Lower FOM (RDS (ON) max X RDS (ON) max X EOSS) |
Internal Zener/650V BVdss |
Benefits |
---|
Lower over shoot during reverse recovery |
Low switching noise |
High System Reliability |
Ease of use for fast design-in |
High Power Density |
Applications |
---|
HV DC/DC converter |
HV DC/DC Converter |
End Products |
---|
On Board Charger |
Description | NVHL110N65S3F |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 30 |
PD Max (W) | 240 |
RDS(on) Max @ VGS = 10 V (mΩ) | 110 |
Qg Typ @ VGS = 10 V (nC) | 58 |
Ciss Typ (pF) | 2560 |
Package Type | TO-247-3LD |
Mosfet, Aec-Q101, N-Ch, 650V, 30A, 240W Rohs Compliant: Yes |Onsemi NVHL110N65S3F | Newark Electronics |
MOSFET, AECQ101, N-CH, 650V, 30A, 240W | element14 |
ON Semiconductor, NVHL110N65S3F | RS |
NVB110Nxx Series 650 V 110 mOhm 30 A Single N-Channel Power Mosfet - D2PAK-3 | Future Electronics |
Transistor MOSFET N-CH 650V 30A 3-Pin TO-247 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVHL110N65S3F?
Additional datasheets, footprints and schematics for NVHL110N65S3F are listed on our Part Details page. You can also find images and similar parts to NVHL110N65S3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVHL110N65S3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVHL110N65S3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVHL110N65S3F fall under?
The NVHL110N65S3F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVHL110N65S3F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVHL110N65S3F you can contact the distributor directly for product support, shipping queries etc.
Is the NVHL110N65S3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVHL110N65S3F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVHL110N65S3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVHL110N65S3F often in real-time on the comparison pages.
What if I can't find stock of NVHL110N65S3F?
You can fill out our help required form which you can use to request a quote for NVHL110N65S3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.