Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.16
|
2,242
in stock
|
Buy Now | |
element14
from US$23.40
|
2,242
in stock
|
Buy Now | |
Farnell
from US$18.51
|
2,242
in stock
|
Buy Now | |
Future Electronics
from US$10.12
|
450
in stock
|
Buy Now | |
Avnet America
from US$8.73
|
-
|
Buy Now | |
Richardson RFPD
from US$8.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 44A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 348W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, Aec-Q101, N-Ch, 1.2Kv, To-247 Rohs Compliant: Yes |Onsemi NVHL080N120SC1 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 1.2KV, TO-247 | element14 |
N-Channel 1200 V 31 A 110 mohm Through Hole MOSFET - TO-247-3 | Future Electronics |
SIC MOS TO247-3L 80MW 120 | RS |
Silicon Carbide (SiC) MOSFET, N‐Channel - EliteSiC, 80 mohm, 1200 V, M1, TO247−3 | Avnet America |
SILICON CARBIDE MOSFETS | Richardson RFPD |
Silicon Carbide (SiC) MOSFET, N-Channel - EliteSiC, 80 mohm, 1200 V, M1, TO247-3 | EBV Elektronik |
Where can I find additional details, specifications and documents for a NVHL080N120SC1?
Additional datasheets, footprints and schematics for NVHL080N120SC1 are listed on our Part Details page. You can also find images and similar parts to NVHL080N120SC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVHL080N120SC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVHL080N120SC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVHL080N120SC1 fall under?
The NVHL080N120SC1 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NVHL080N120SC1 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVHL080N120SC1 you can contact the distributor directly for product support, shipping queries etc.
Is the NVHL080N120SC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVHL080N120SC1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for NVHL080N120SC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVHL080N120SC1 often in real-time on the comparison pages.
What if I can't find stock of NVHL080N120SC1?
You can fill out our help required form which you can use to request a quote for NVHL080N120SC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.