Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Best in Class body diode |
Internal Rg |
Lower RDS (ON) max X QG typ & RDS (ON) max X EOSS |
Low RDS(ON) / Same Packages |
Internal Zener / 650V BVdss |
Benefits |
---|
Lower over shoot during reverse recovery |
Low switching noise |
Ease of use for fast design-in |
High System Reliability |
Lower EMI and High Power Density |
Applications |
---|
HV DC/DC converter |
On Board Charger |
End Products |
---|
On Board Charger |
DC/DC Converter |
Description | NVHL072N65S3 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 44 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 10 V (mΩ) | 72 |
Qg Typ @ VGS = 10 V (nC) | 82 |
Ciss Typ (pF) | 3300 |
Package Type | TO-247-3LD |
ON Semiconductor, NVHL072N65S3 | RS |
Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant: Yes |Onsemi NVHL072N65S3 | Newark Electronics |
N-Channel 650 V 44 A 312 W 72 mOhm Through Hole Mosfet - TO-247-3 | Future Electronics |
Transistor MOSFET N-CH 650V 44A 3-Pin TO-247 Tube | Avnet America |
MOSFET, AECQ101, N-CH, 650V, 44A, 312W. | Farnell |
Where can I find additional details, specifications and documents for a NVHL072N65S3?
Additional datasheets, footprints and schematics for NVHL072N65S3 are listed on our Part Details page. You can also find images and similar parts to NVHL072N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVHL072N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVHL072N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVHL072N65S3 fall under?
The NVHL072N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVHL072N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVHL072N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the NVHL072N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVHL072N65S3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NVHL072N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVHL072N65S3 often in real-time on the comparison pages.
What if I can't find stock of NVHL072N65S3?
You can fill out our help required form which you can use to request a quote for NVHL072N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.