Status: | Active |
---|---|
Series: | NVF3055L108 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
475
in stock
|
Buy Now | |
element14
from US$0.53
|
5,052
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,052
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,052
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
286
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Automotive MOSFET |
Applications |
---|
Power Supplies |
Power Motor Controls |
End Products |
---|
Converters |
Bridge Circuits |
Description | NVF3055L108, Automotive Version of the NTF3055L108 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 15 |
VGS(th) Max (V) | 2 |
ID Max (A) | 3 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 120 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 18 |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 313 |
Package Type | SOT-223-4 / TO-261-4D |
MOSFET, N-CH, 60V, 3A, SOT-223 | element14 |
Mosfet, N-Ch, 60V, 3A, Sot-223 | Newark Electronics |
N-Channel 60 V 120 mOhm 1.3 W Surface Mount Power Mosfet - SOT-223 | Future Electronics |
NVF3055L108T1G, NFET 60V 3A 0.120R | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
NVF3055L108T1G N-channel MOSFET Transistor, 3 A, 60 V, 3 + Tab-Pin SOT-223 | ON Semiconductor NVF3055L108T1G | RS Americas |
Where can I find additional details, specifications and documents for a NVF3055L108T1G?
Additional datasheets, footprints and schematics for NVF3055L108T1G are listed on our Part Details page. You can also find images and similar parts to NVF3055L108T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVF3055L108T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVF3055L108T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVF3055L108T1G fall under?
The NVF3055L108T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVF3055L108T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVF3055L108T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVF3055L108T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVF3055L108T1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for NVF3055L108T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVF3055L108T1G often in real-time on the comparison pages.
What if I can't find stock of NVF3055L108T1G?
You can fill out our help required form which you can use to request a quote for NVF3055L108T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.