Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 429W |
Transistor Case Style | H-PSOF |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 40V, 300A, 175DEG C, 429W | Farnell |
Mosfet, N-Ch, 40V, 300A, 175Deg C, 429W |Onsemi NVBLS0D5N04M8TXG | Newark Electronics |
Transistor MOSFET N-CH 40V 300A 8-Pin H-PSOF T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVBLS0D5N04M8TXG?
Additional datasheets, footprints and schematics for NVBLS0D5N04M8TXG are listed on our Part Details page. You can also find images and similar parts to NVBLS0D5N04M8TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVBLS0D5N04M8TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVBLS0D5N04M8TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVBLS0D5N04M8TXG fall under?
The NVBLS0D5N04M8TXG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NVBLS0D5N04M8TXG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVBLS0D5N04M8TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NVBLS0D5N04M8TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVBLS0D5N04M8TXG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NVBLS0D5N04M8TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVBLS0D5N04M8TXG often in real-time on the comparison pages.
What if I can't find stock of NVBLS0D5N04M8TXG?
You can fill out our help required form which you can use to request a quote for NVBLS0D5N04M8TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.