Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.24
Low RDS (ON) |
Low QG and Capacitance |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Gull-wings to improve Board Level Reliability results |
Automotive Qualified |
Applications |
---|
HV DC/DC converter |
On Board Charger |
End Products |
---|
OBC |
DC/DC Converter |
Description | NVB082N65S3F |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 40 |
PD Max (W) | 313 |
RDS(on) Max @ VGS = 10 V (mΩ) | 82 |
Qg Typ @ VGS = 10 V (nC) | 81 |
Ciss Typ (pF) | 3410 |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, NVB082N65S3F | RS |
Superfet3 650V D2Pak Pkg/Reel Rohs Compliant: Yes |Onsemi NVB082N65S3F | Newark Electronics |
N-Channel 650 V 40 A 313 W Surface Mount Power Mosfet - D▓PAK-3 (TO-263-3) | Future Electronics |
Power MOSFET, N Channel, 650 V, 40 A, 82 Milliohms, TO-263 (D2PAK), 3 Pins, Surface Mount | Avnet America |
MOSFET, AECQ101, N-CH, 650V, 40A, 313W | element14 |
Where can I find additional details, specifications and documents for a NVB082N65S3F?
Additional datasheets, footprints and schematics for NVB082N65S3F are listed on our Part Details page. You can also find images and similar parts to NVB082N65S3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVB082N65S3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVB082N65S3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVB082N65S3F fall under?
The NVB082N65S3F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVB082N65S3F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVB082N65S3F you can contact the distributor directly for product support, shipping queries etc.
Is the NVB082N65S3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVB082N65S3F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVB082N65S3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVB082N65S3F often in real-time on the comparison pages.
What if I can't find stock of NVB082N65S3F?
You can fill out our help required form which you can use to request a quote for NVB082N65S3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.