Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.88
|
771
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
905
in stock
|
Buy Now | |
element14
from US$4.74
|
905
in stock
|
Buy Now | |
Farnell
from US$4.73
|
905
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
-
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS (ON) |
Low QG and Capacitance |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Gull-wings to improve Board Level Reliability results |
Automotive Qualified |
Applications |
---|
OBC |
On Board Charger |
End Products |
---|
HV DC/DC Converter |
DC/DC Converter |
Description | NVB072N65S3 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 44 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 10 V (mΩ) | 72 |
Qg Typ @ VGS = 10 V (nC) | 82 |
Ciss Typ (pF) | 3300 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet, Aec-Q101, N-Ch, 650V, 44A, 312W Rohs Compliant: Yes |Onsemi NVB072N65S3 | Newark Electronics |
MOSFET, AECQ101, N-CH, 650V, 44A, 312W | element14 |
ON Semiconductor, NVB072N65S3 | RS |
N-Channel 650 V 44 A 312 W Surface Mount Power Mosfet - D▓PAK-3 (TO-263-3) | Future Electronics |
Transistor MOSFET N-CH 650V 44A 3-Pin TO-263 Tube | Avnet America |
Where can I find additional details, specifications and documents for a NVB072N65S3?
Additional datasheets, footprints and schematics for NVB072N65S3 are listed on our Part Details page. You can also find images and similar parts to NVB072N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVB072N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVB072N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVB072N65S3 fall under?
The NVB072N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVB072N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVB072N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the NVB072N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVB072N65S3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVB072N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVB072N65S3 often in real-time on the comparison pages.
What if I can't find stock of NVB072N65S3?
You can fill out our help required form which you can use to request a quote for NVB072N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.