Status: | Active |
---|---|
Series: | NV25010 |
RoHS: | Compliant |
Automotive Temperatures Grade0: -40°C to +150°C/VCC = 2.5V to 5.5V |
SOIC and TSSOP 8-Lead Packages |
10 MHz SPI Compatible |
SPI Modes (0,0) & (1,1) |
16-byte Page Write Buffer |
Self-timed Write Cycle |
Hardware and Software Protection |
Block Write Protection - Protect ¼, ½ or Entire EEPROM Array |
Low Power CMOS Technology |
200 Year Data Retention |
These Devices are Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Additional Identification Page with Permanent Write Protection |
NV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Program/Erase Cycles: − 4,000,000 at 25°C − 1,200,000 at +85°C − 600,000 at +125°C − 300,000 at +150°C |
Benefits |
---|
Allows the use in safety critical application |
Space-Efficient Packaging |
Applications |
---|
Door module |
Immobilizer unit |
Park assist unit |
Electronic parking brake |
Engine control unit |
Airbag |
Electric steering control unit, ESL |
End Products |
---|
Body computer & energy management unit |
Wiper module |
Light management unit |
Engine Start/Stop control unit |
ABS/ESP (Electronic Stability Program) |
Integrated navigation and infotainment systems |
Description | NV25010 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | CMOS |
Density | 1 kb |
Organization | 128 x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 40 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 10 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 150 |
Package Type | SOIC-8 |
1Kb Spi Ser Cmos Eeprom/Reel |Onsemi NV25010DWHFT3G | Newark Electronics |
CMOS EPROM | Future Electronics |
EEPROM Serial SPI 1Kbit 128 X 8 2.5V to 5.5V 8-Pin SOIC T/R | Avnet America |
EEPROM, 1KBIT, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a NV25010DWHFT3G?
Additional datasheets, footprints and schematics for NV25010DWHFT3G are listed on our Part Details page. You can also find images and similar parts to NV25010DWHFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NV25010DWHFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NV25010DWHFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NV25010DWHFT3G fall under?
The NV25010DWHFT3G is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to NV25010DWHFT3G when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NV25010DWHFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NV25010DWHFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NV25010DWHFT3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NV25010DWHFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NV25010DWHFT3G often in real-time on the comparison pages.
What if I can't find stock of NV25010DWHFT3G?
You can fill out our help required form which you can use to request a quote for NV25010DWHFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.