Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
-
|
Buy Now | |
Future Electronics
from US$9.29
|
-
|
Buy Now | |
Avnet America
from US$11.75
|
-
|
Buy Now | |
element14
from US$9.72
|
-
|
Buy Now | |
Richardson RFPD
from US$7.44
|
-
|
Buy Now | |
Sager
from US$8.85
|
-
|
Buy Now | |
Farnell
from US$9.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 82% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Power Density | 1.36W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC converter,12Vin,+/-15Vout 33mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant: Yes |Murata Power Solutions NTV1215MC | Newark Electronics |
NTV Series 2 Output 15 V 33 mA 1 W Isolated Module DC DC Converter | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 10-Pin SMD | Avnet America |
CONVERTER, DC/DC, SMD, 1W, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 12-15V DUAL 3KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NTV1215MC?
Additional datasheets, footprints and schematics for NTV1215MC are listed on our Part Details page. You can also find images and similar parts to NTV1215MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV1215MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV1215MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV1215MC fall under?
The NTV1215MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTV1215MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV1215MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTV1215MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV1215MC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTV1215MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV1215MC often in real-time on the comparison pages.
What if I can't find stock of NTV1215MC?
You can fill out our help required form which you can use to request a quote for NTV1215MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.