Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.81
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.17
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
-
|
Buy Now | |
Avnet America
from US$11.75
|
-
|
Buy Now | |
element14
from US$9.72
|
-
|
Buy Now | |
Richardson RFPD
from US$7.44
|
-
|
Buy Now | |
Sager
from US$8.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | -42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 10-Pin SMD | Avnet America |
CONVERTER, DC/DC, SMD, 1W, +/-12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 12-12V DUAL 3KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NTV1212MC?
Additional datasheets, footprints and schematics for NTV1212MC are listed on our Part Details page. You can also find images and similar parts to NTV1212MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV1212MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV1212MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV1212MC fall under?
The NTV1212MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTV1212MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV1212MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTV1212MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV1212MC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for NTV1212MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV1212MC often in real-time on the comparison pages.
What if I can't find stock of NTV1212MC?
You can fill out our help required form which you can use to request a quote for NTV1212MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.