Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.88
|
46
in stock
|
Buy Now | |
Sager
from US$8.85
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
46
in stock
|
Buy Now | |
element14
from US$9.72
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.17
|
25
in stock
|
Buy Now | |
Avnet America
from US$11.75
|
-
|
Buy Now | |
TTI Europe
from US$7.84
|
-
|
Buy Now | |
Richardson RFPD
from US$7.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 82% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Power Density | 1.36W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - SMD 2W 5-15V DUAL 3KV DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NTV0515MC | Newark Electronics |
CONVERTER, DC/DC, SMD, 1W, +/-15V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 10-Pin SMD | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTV0515MC?
Additional datasheets, footprints and schematics for NTV0515MC are listed on our Part Details page. You can also find images and similar parts to NTV0515MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV0515MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV0515MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV0515MC fall under?
The NTV0515MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTV0515MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV0515MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTV0515MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV0515MC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NTV0515MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV0515MC often in real-time on the comparison pages.
What if I can't find stock of NTV0515MC?
You can fill out our help required form which you can use to request a quote for NTV0515MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.