Status: | Unknown |
---|---|
Series: | NTV Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTV Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 82% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Power Density | 1.36W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NTV0512MC | Newark Electronics |
CONVERTER, DC/DC, SMD, 1W, +/-12V | element14 |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 10-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTV0512MC?
Additional datasheets, footprints and schematics for NTV0512MC are listed on our Part Details page. You can also find images and similar parts to NTV0512MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV0512MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV0512MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV0512MC fall under?
The NTV0512MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTV0512MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV0512MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTV0512MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV0512MC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NTV0512MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV0512MC often in real-time on the comparison pages.
What if I can't find stock of NTV0512MC?
You can fill out our help required form which you can use to request a quote for NTV0512MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.