Status: | Unknown |
---|---|
Series: | NTV Series |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.58
|
No stock
|
Buy Now | |
Rutronik
from US$7.09
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$11.00
|
-
|
Buy Now | |
Future Electronics
from US$9.29
|
-
|
Buy Now | |
Avnet America
from US$11.75
|
-
|
Buy Now | |
element14
from US$10.18
|
-
|
Buy Now | |
Richardson RFPD
from US$7.44
|
-
|
Buy Now | |
Sager
from US$8.85
|
-
|
Buy Now | |
Farnell
from US$5.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 55mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 55mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTV Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 82% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 9VDC |
Output Voltage - | -9VDC |
Power Density | 1.36W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
DC/DC Mod 05V to 09V 1W 3kV | Rutronik |
DC/DC converter,5Vin,+/-9Vout 55mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics |
Isolated DC/DC Converters 5V +/-9Vout +/-55mA 3kVDC Iso 1W SMT | Future Electronics |
Module DC-DC 2-OUT 9V/-9V 0.055A/-0.055A 1W 10-Pin SMD | Avnet America |
CONVERTER, DC/DC, SMD, 1W, +/-9V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD CONV DC/DC 1W 5VIN 9VOUT DL 3K | Sager |
Where can I find additional details, specifications and documents for a NTV0509MC?
Additional datasheets, footprints and schematics for NTV0509MC are listed on our Part Details page. You can also find images and similar parts to NTV0509MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV0509MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV0509MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV0509MC fall under?
The NTV0509MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTV0509MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV0509MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTV0509MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV0509MC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NTV0509MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV0509MC often in real-time on the comparison pages.
What if I can't find stock of NTV0509MC?
You can fill out our help required form which you can use to request a quote for NTV0509MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.