Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V, Full Reel | Newark Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 10-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 5-5V DUAL 3KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NTV0505MC-R?
Additional datasheets, footprints and schematics for NTV0505MC-R are listed on our Part Details page. You can also find images and similar parts to NTV0505MC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTV0505MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTV0505MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTV0505MC-R fall under?
The NTV0505MC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NTV0505MC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTV0505MC-R you can contact the distributor directly for product support, shipping queries etc.
Is the NTV0505MC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTV0505MC-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for NTV0505MC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTV0505MC-R often in real-time on the comparison pages.
What if I can't find stock of NTV0505MC-R?
You can fill out our help required form which you can use to request a quote for NTV0505MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.