Status: | Active |
---|---|
Series: | NTTFS6H850N |
RoHS: | Compliant |
Prices starting from US$0.38
Low On-Resistance |
Low Gate Charge |
Small Footprint (3x3 mm) |
RoHS Compliant |
Benefits |
---|
Minimizes Conduction Losses |
Minimizes Switching Losses |
Compact Design |
Applications |
---|
Reverser Battery protection |
Synchronous Rectification |
Battery management |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control – |
Switching Power supplies |
Description | NTTFS6H850N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 68 |
PD Max (W) | 107 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.5 |
Qg Typ @ VGS = 4.5 V (nC) | 12.6 |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1140 |
Package Type | WDFN-8 / u8FL |
Mosfet, N-Ch, 80V, 68A, Wdfn | Newark Electronics |
MOSFET, N-CH, 80V, 68A, WDFN | element14 |
TRENCH 8 80V NFET | RS |
Transistor MOSFET N-CH 80V 68A 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTTFS6H850NTAG?
Additional datasheets, footprints and schematics for NTTFS6H850NTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS6H850NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS6H850NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS6H850NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS6H850NTAG fall under?
The NTTFS6H850NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS6H850NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS6H850NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS6H850NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS6H850NTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NTTFS6H850NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS6H850NTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS6H850NTAG?
You can fill out our help required form which you can use to request a quote for NTTFS6H850NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.