Status: | Active |
---|---|
Series: | NTTFS5116PL |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
15,000
in stock
|
Buy Now | |
element14
from US$0.55
|
7,870
in stock
|
Buy Now | |
Farnell
from US$0.60
|
7,870
in stock
|
Buy Now | |
Kruse
-
|
1,842,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Fast Switching |
RoHS Compliant |
Benefits |
---|
Improvement in conduction losses |
Improvement in switching losses |
Applications |
---|
Load Switches |
DC-DC Conversion |
End Products |
---|
DC Motor Control |
Description | NTTFS5116PL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | -20 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 72 |
RDS(on) Max @ VGS = 10 V (mΩ) | 52 |
Qg Typ @ VGS = 4.5 V (nC) | 8.4 |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 1258 |
Package Type | WDFN-8 / u8FL |
P-Channel 60 V 52 mOhm 3.2 W Surface Mount Power MOSFET - WDFN-8 | Future Electronics |
Pfet U8Fl 60V 5.4A 52Mohm Rohs Compliant: Yes |Onsemi NTTFS5116PLTAG | Newark Electronics |
Trans MOSFET P-CH 60V 5.7A 8-Pin WDFN | Avnet America |
MOSFET, P-CH, -60V, -5.7A, WDFN-8 | element14 |
MOSFET P-Channel 60V 20A 52mOhm WDFN8 | RS |
TRAN MOSFET P NTTFS5116PL WDFN 8 | Kruse |
P-channel MOSFET Transistor 20 A 60 V 8-Pin WDFN | ON Semiconductor NTTFS5116PLTAG | RS Americas |
Where can I find additional details, specifications and documents for a NTTFS5116PLTAG?
Additional datasheets, footprints and schematics for NTTFS5116PLTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS5116PLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS5116PLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS5116PLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS5116PLTAG fall under?
The NTTFS5116PLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS5116PLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS5116PLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS5116PLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS5116PLTAG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NTTFS5116PLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS5116PLTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS5116PLTAG?
You can fill out our help required form which you can use to request a quote for NTTFS5116PLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.