Status: | Active |
---|---|
Series: | NTTFS005N04C |
RoHS: | Compliant |
Small Footprint (3x3 mm) |
Low On-Resistance |
Low Capacitance |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Applications |
---|
BLDC Switches |
Load Switch |
DC-DC Power Supplies |
End Products |
---|
Synchronous Rectifier |
AC-DC Power Supplies |
Motor Control |
Description | NTTFS005N04C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 69 |
PD Max (W) | 3.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.6 |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 1000 |
Package Type | WDFN-8 / u8FL |
Mosfet, N-Ch, 40V, 69A, Wdfn | Newark Electronics |
Transistor MOSFET N-CH 40V 69A 8-Pin WDFN T/R | Avnet America |
MOSFET, N-CH, 40V, 69A, WDFN | element14 |
Where can I find additional details, specifications and documents for a NTTFS005N04CTAG?
Additional datasheets, footprints and schematics for NTTFS005N04CTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS005N04CTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS005N04CTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS005N04CTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS005N04CTAG fall under?
The NTTFS005N04CTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS005N04CTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS005N04CTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS005N04CTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS005N04CTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NTTFS005N04CTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS005N04CTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS005N04CTAG?
You can fill out our help required form which you can use to request a quote for NTTFS005N04CTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.