Status: | Active |
---|---|
Series: | NTS4409N |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,617
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,159
in stock
|
Buy Now | |
EBV Elektronik
-
|
198,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Advance Planar Technology for Fast Switching, Low RDS(on) |
Higher Efficiency Extending Battery Life |
RoHS Compliant |
Applications |
---|
Boost and Buck Converter |
Battery Protection |
End Products |
---|
Load Switch |
Description | NTS4409N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.75 |
PD Max (W) | 0.28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 400 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 350 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 20 |
Qg Typ @ VGS = 10 V (nC) | 1.2 |
Ciss Typ (pF) | 49 |
Package Type | SC-70-3 / SOT-323-3 |
N-Channel 25 V 249 mOhm 280 mW Surface Mount Small Signal MOSFET - SOT-323 | Future Electronics |
Mosfet, N, 25V, Sot-323 | Newark Electronics |
MOSFET, N, 25V, SOT-323 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 25V 0.7A 3-Pin SC-70 T/R | EBV Elektronik |
MOSFET N-Ch 25V 0.75A Signal ESD SC70 | RS |
Where can I find additional details, specifications and documents for a NTS4409NT1G?
Additional datasheets, footprints and schematics for NTS4409NT1G are listed on our Part Details page. You can also find images and similar parts to NTS4409NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS4409NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS4409NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS4409NT1G fall under?
The NTS4409NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTS4409NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS4409NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS4409NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS4409NT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for NTS4409NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS4409NT1G often in real-time on the comparison pages.
What if I can't find stock of NTS4409NT1G?
You can fill out our help required form which you can use to request a quote for NTS4409NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.