Status: | Active |
---|---|
Series: | NTR5103N |
RoHS: | Compliant |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
18,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0255
|
324,000
in stock
|
Buy Now | |
element14
from US$0.06
|
100,353
in stock
|
Buy Now | |
Farnell
from US$0.07
|
35,748
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
32,917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0314
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0198
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
297,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now |
Low RDS(on) |
SOT-23 - Small Footprint Surface Mount Package |
RoHS Compliant |
Benefits |
---|
Improve Efficiency |
Industry Standard Package |
Applications |
---|
Low Side Load Switch |
DC−DC Converter |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
End Products |
---|
Level Shift Circuits |
Notebook, Server, TV, Netcom, Base Station, HDD, Smart Phone, and other computing/consumer/Industrial Products |
Description | NTR5103N, Small Signal MOSFET |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 2.6 |
ID Max (A) | 0.26 0.31 |
PD Max (W) | 0.3 0.42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2500 |
Qg Typ @ VGS = 4.5 V (nC) | 3 |
Qg Typ @ VGS = 10 V (nC) | 0.81 |
Ciss Typ (pF) | 26.7 |
Package Type | SOT-23-3 |
N-Channel 60 V 2.5 O 0.81 nC SMT Small Signal Mosfet - SOT-23 | Future Electronics |
MOSFET, N-CH, 60V, 0.26A, SOT-23 | element14 |
NFET SOT23 60V 310MA 2.5 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Nfet Sot23 60V 310Ma 2.5 Rohs Compliant: Yes |Onsemi NTR5103NT1G | Newark Electronics |
Trans MOSFET N-CH 60V 0.31A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTR5103NT1G?
Additional datasheets, footprints and schematics for NTR5103NT1G are listed on our Part Details page. You can also find images and similar parts to NTR5103NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR5103NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR5103NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR5103NT1G fall under?
The NTR5103NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR5103NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR5103NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR5103NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR5103NT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for NTR5103NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR5103NT1G often in real-time on the comparison pages.
What if I can't find stock of NTR5103NT1G?
You can fill out our help required form which you can use to request a quote for NTR5103NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.