Status: | Active |
---|---|
Series: | NTR4503N |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
15,175
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
186,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
53,112
in stock
|
Buy Now | |
element14
from US$0.19
|
21,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
270
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading Planar Technolgy for Low Gate Charge/Fast Switching |
4.5 V Rated for Low Voltage Gate Drive |
SOT-23 Surface Mount for Small Footprint (3x3mm) |
RoHS Compliant |
Applications |
---|
DC-DC Conversion |
Load/Power Switch for Computing |
End Products |
---|
Load/Power Switch for Portables |
Description | NTR4503N, Small Signal MOSFET 30V 2.5A 140 mOhm Single N-Channel SOT-23 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.14 |
PD Max (W) | 0.73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 105 |
RDS(on) Max @ VGS = 10 V (mΩ) | 85 |
Qg Typ @ VGS = 4.5 V (nC) | 1 |
Qg Typ @ VGS = 10 V (nC) | 3.6 |
Ciss Typ (pF) | 135 |
Package Type | SOT-23-3 |
N-Channel 30 V 110 mOhm 0.42 W Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, N, 30V, SOT-23 | element14 |
MOSFET N-Channel 30V 2.5A SOT23 | RS |
N Channel Mosfet, 30V, 2.5A, Sot-23 | Newark Electronics |
Power MOSFET, N Channel, 30 V, 2.5 A, 110 Milliohms, SOT-23 (TO-236), 3 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a NTR4503NT1G?
Additional datasheets, footprints and schematics for NTR4503NT1G are listed on our Part Details page. You can also find images and similar parts to NTR4503NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR4503NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR4503NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR4503NT1G fall under?
The NTR4503NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR4503NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR4503NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR4503NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR4503NT1G have stock available?
Authorised distributors including Future Electronics, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for NTR4503NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR4503NT1G often in real-time on the comparison pages.
What if I can't find stock of NTR4503NT1G?
You can fill out our help required form which you can use to request a quote for NTR4503NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.