Status: | Active |
---|---|
Series: | NTR4101P |
RoHS: | Compliant |
Prices starting from US$0.0446
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
16,004
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
918,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
52,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.0446
|
51,000
in stock
|
Buy Now | |
element14
from US$0.13
|
13,701
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,039
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
509
in stock
|
Buy Now | |
Avnet Silica
-
|
126,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0467
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Leading -20 V Trench for Low RDS(on) |
-1.8 V Rated for Low Voltage Gate Drive |
SOT-23 Surface Mount for Small Footprint |
RoHS Compliant |
Applications |
---|
Load/Power Management for Portables |
Charging Circuits and Battery Protection |
End Products |
---|
Load/Power Management for Computing |
Description | NTR4101P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 2.4 |
PD Max (W) | 0.73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 75 |
Ciss Typ (pF) | 675 |
Package Type | SOT-23-3 |
P-Channel 20 V 70 mOhm 0.73 W Surface Mount Trench Power MOSFET - SOT-23 | Future Electronics |
MOSFET, P, 20V, SOT-23 | Farnell |
P Channel Mosfet, -20V, 3.2A Sot-23, Full Reel | Newark Electronics |
Trans MOSFET P-CH 20V 3.2A 3-Pin SOT-23 T/R | Avnet America |
MOSFET P-Channel 20V 3.2A SOT23 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
onsemi MOSFET, P-Channel, -20V, -3.2A, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a NTR4101PT1G?
Additional datasheets, footprints and schematics for NTR4101PT1G are listed on our Part Details page. You can also find images and similar parts to NTR4101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR4101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR4101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR4101PT1G fall under?
The NTR4101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR4101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR4101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR4101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR4101PT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for NTR4101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR4101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTR4101PT1G?
You can fill out our help required form which you can use to request a quote for NTR4101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.