Status: | Active |
---|---|
Series: | NTR3A052PZ |
RoHS: | Compliant |
Leading −20 V Trench for Low RDS(on) |
−1.8 V Rated for Low Voltage Gate Drive |
RoHS Compliant |
Applications |
---|
Power Load Switch |
Description | NTR3A052PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.6 |
PD Max (W) | 0.86 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 63 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 47 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 17.6 |
Qg Typ @ VGS = 10 V (nC) | 11.9 |
Ciss Typ (pF) | 1243 |
Package Type | SOT-23-3 |
MOSFET, P-CH, -20V, -3.3A, 0.75W, SOT-23 | element14 |
Pfet Sot23 20V 52Mo/Reel |Onsemi NTR3A052PZT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTR3A052PZT1G?
Additional datasheets, footprints and schematics for NTR3A052PZT1G are listed on our Part Details page. You can also find images and similar parts to NTR3A052PZT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR3A052PZT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR3A052PZT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR3A052PZT1G fall under?
The NTR3A052PZT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR3A052PZT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR3A052PZT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR3A052PZT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR3A052PZT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTR3A052PZT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR3A052PZT1G often in real-time on the comparison pages.
What if I can't find stock of NTR3A052PZT1G?
You can fill out our help required form which you can use to request a quote for NTR3A052PZT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.