Status: | Active |
---|---|
Series: | NTR1P02 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
291,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
291,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
element14
from US$0.15
|
12,515
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,515
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low On-Resistance Provides Higher Efficiency and Extends Battery Life |
Power Mangement in Portable and Battery-Powered Products |
Minature SOT-23 Surface Mount Package Saves Board Space |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Printers |
Cellular and Cordless Phones |
End Products |
---|
Computers |
PCMCIA Cards |
Description | NTR1P02 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2.3 |
ID Max (A) | -1 1 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 280 |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | 11.9 |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 165 |
Package Type | SOT-23-3 |
P Channel Mosfet, -20V, 1A, Sot-23, Full Reel | Newark Electronics |
Trans MOSFET P-CH 20V 1A 3-Pin SOT-23 T/R | Avnet America |
P-Channel 20 V 148 mOhm 440 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET, P CH, -20V, 1A, SOT-23-3 | element14 |
MOSFET P-Channel 20V 1A SOT23 | RS |
Where can I find additional details, specifications and documents for a NTR1P02T1G?
Additional datasheets, footprints and schematics for NTR1P02T1G are listed on our Part Details page. You can also find images and similar parts to NTR1P02T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR1P02T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR1P02T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR1P02T1G fall under?
The NTR1P02T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR1P02T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR1P02T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR1P02T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR1P02T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for NTR1P02T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR1P02T1G often in real-time on the comparison pages.
What if I can't find stock of NTR1P02T1G?
You can fill out our help required form which you can use to request a quote for NTR1P02T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.