Status: | Active |
---|---|
Series: | NTMFD5C674NL |
RoHS: | Compliant |
Prices starting from US$0.47
Low on resistance |
High current capability |
Small footprint (5x6 mm) |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Compact Design |
Applications |
---|
Motor Control |
Power Switches (High Side Driver,Low Side Driver, H-Bridges etc.) |
Battery Packs |
Rotary Drones |
Power Over Ethernet (PoE) |
End Products |
---|
Synchronous DC to DC Regulator |
Battery Management and Protection |
Power Supplies |
Power Tools |
Description | NTMFD5C674NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 42 |
PD Max (W) | 37 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 20.4 |
RDS(on) Max @ VGS = 10 V (mΩ) | 14.4 |
Qg Typ @ VGS = 4.5 V (nC) | 4.7 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 640 |
Package Type | SO-8FL Dual / DFN-8 |
Mosfet, Dual N-Ch, 60V, 42A, Dfn | Newark Electronics |
MOSFET, DUAL N-CH, 60V, 42A, DFN | element14 |
T6 60V LL S08FL DS | RS |
Trans MOSFET Array Dual N-CH 60V 42A 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMFD5C674NLT1G?
Additional datasheets, footprints and schematics for NTMFD5C674NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFD5C674NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFD5C674NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFD5C674NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFD5C674NLT1G fall under?
The NTMFD5C674NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFD5C674NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFD5C674NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFD5C674NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFD5C674NLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NTMFD5C674NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFD5C674NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFD5C674NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFD5C674NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.