Status: | Active |
---|---|
Series: | NTMFD5C446NL |
RoHS: | Compliant |
Low on resistance |
High current capability |
100% avalanche tested |
Small fooprint (5x6 mm) |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Safeguard against voltage overstress failures |
Compact Design |
Applications |
---|
Motor Control |
Power Switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Power Supplies |
Rotary Drones |
End Products |
---|
Synchronous Rectification |
Battery Management and Protection |
Power Tools |
Battery Packs and ESS |
Description | NTMFD5C446NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 145 |
PD Max (W) | 62 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.65 |
Qg Typ @ VGS = 4.5 V (nC) | 25 |
Qg Typ @ VGS = 10 V (nC) | 54 |
Ciss Typ (pF) | 3170 |
Package Type | SO-8FL Dual / DFN-8 |
Mosfet, Dual N-Ch, 40V, 145A, Dfn | Newark Electronics |
MOSFET Array Dual N-CH 40V 145A 8-Pin DFN T/R | Avnet America |
MOSFET, DUAL N-CH, 40V, 145A, DFN | element14 |
Where can I find additional details, specifications and documents for a NTMFD5C446NLT1G?
Additional datasheets, footprints and schematics for NTMFD5C446NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFD5C446NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFD5C446NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFD5C446NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFD5C446NLT1G fall under?
The NTMFD5C446NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFD5C446NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFD5C446NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFD5C446NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFD5C446NLT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NTMFD5C446NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFD5C446NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFD5C446NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFD5C446NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.