Status: | Active |
---|---|
Series: | NTLUS030N03C |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile and ultra-small UDFN package |
Advanced package with exposed drain pads |
Ultra-low RDS(on) |
Pb Free, Halogen/BFR free |
Benefits |
---|
Ideal for space constraint designs |
Excellent thermal conduction |
Improve system efficiency |
RoHS compliant |
Applications |
---|
Power Load Switch Portable Wireless Charging Battery Management DC-DC Converter Motor Drive |
End Products |
---|
Smart Phones, Tablets, Notebooks, Drones, Other wireless/Consumer/Computing End Products |
Description | NTLUS030N03C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 6.9 |
PD Max (W) | 1.49 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | 21 |
Qg Typ @ VGS = 4.5 V (nC) | 2.8 |
Ciss Typ (pF) | 393 |
Package Type | UDFN-6 |
MISCELLANEOUS MOSFETS | Farnell |
T6 30V Nch 1.6X1.6 Udfn/Reel Rohs Compliant: Yes |Onsemi NTLUS030N03CTAG | Newark Electronics |
N-Channel 30V 4.5A (Ta) 640mW (Ta) Surface Mount 6-UDFN (1.6x1.6) | Future Electronics |
Transistor MOSFET N-CH 30V 6.9A 6-Pin UDFN T/R | Avnet America |
MOSFET, N-CH, 30V, 6.9A, 150DEG C, 1.49W | element14 |
Where can I find additional details, specifications and documents for a NTLUS030N03CTAG?
Additional datasheets, footprints and schematics for NTLUS030N03CTAG are listed on our Part Details page. You can also find images and similar parts to NTLUS030N03CTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLUS030N03CTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLUS030N03CTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLUS030N03CTAG fall under?
The NTLUS030N03CTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLUS030N03CTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLUS030N03CTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTLUS030N03CTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLUS030N03CTAG have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NTLUS030N03CTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLUS030N03CTAG often in real-time on the comparison pages.
What if I can't find stock of NTLUS030N03CTAG?
You can fill out our help required form which you can use to request a quote for NTLUS030N03CTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.