Status: | Active |
---|---|
Series: | NTLUS020N03C |
RoHS: | Compliant |
Prices starting from US$0.19
Low profile and ultra small UDFN package |
Advanced package with exposed drain pads |
Ultra low RDS(on) |
Pb Free, Halogen/BFR free |
Benefits |
---|
Ideal for space constraint designs |
Excellent thermal conduction |
Improve system efficiency |
RoHS compliant |
Applications |
---|
Power Load Switch |
Battery Management |
Motor Drive |
End Products |
---|
Portable Wireless Charging |
DC-DC Converter |
Smart Phones, Tablets, Notebooks, Wireless Chargers, Drones, Other wireless/Consumer/Computing End Products |
Description | NTLUS020N03C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 8.2 |
PD Max (W) | 1.52 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 22 |
RDS(on) Max @ VGS = 10 V (mΩ) | 15 |
Qg Typ @ VGS = 4.5 V (nC) | 4.2 |
Ciss Typ (pF) | 600 |
Package Type | UDFN-6 |
N-Channel 30V 5.3A (Ta) 650mW (Ta) Surface Mount 6-UDFN (1.6x1.6) | Future Electronics |
Transistor MOSFET N-CH 30V 8.2A 6-Pin UDFN T/R | Avnet Silica |
Mosfet, N-Ch, 30V, 8.2A, 150Deg C, 1.52W | Newark Electronics |
MOSFET, N-CH, 30V, 8.2A, 150DEG C, 1.52W | element14 |
Where can I find additional details, specifications and documents for a NTLUS020N03CTAG?
Additional datasheets, footprints and schematics for NTLUS020N03CTAG are listed on our Part Details page. You can also find images and similar parts to NTLUS020N03CTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLUS020N03CTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLUS020N03CTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLUS020N03CTAG fall under?
The NTLUS020N03CTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLUS020N03CTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLUS020N03CTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTLUS020N03CTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLUS020N03CTAG have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NTLUS020N03CTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLUS020N03CTAG often in real-time on the comparison pages.
What if I can't find stock of NTLUS020N03CTAG?
You can fill out our help required form which you can use to request a quote for NTLUS020N03CTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.