Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 58 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 553 pF) |
Excellent body diode performance (low Qrr, robust body diode) |
Optimized Capacitance |
RoHS Compliant |
100% Avalanche Tested |
Typ. RDS(on) = 98 mΩ |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Higher system reliability in LLC and Phase shift full bridge circuit |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | NTHL110N65S3F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 30 |
PD Max (W) | 240 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 110 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 58 |
Ciss Typ (pF) | 2560 |
Package Type | TO-247-3 |
SUPERFET3 650V TO247 PKG | RS |
Mosfet, N-Ch, 650V, 30A, To-247 | Newark Electronics |
Transistor MOSFET N-CH 650V 30A 3-Pin TO-247 T/R | Avnet America |
MOSFET, N-CH, 650V, 30A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a NTHL110N65S3F?
Additional datasheets, footprints and schematics for NTHL110N65S3F are listed on our Part Details page. You can also find images and similar parts to NTHL110N65S3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHL110N65S3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHL110N65S3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHL110N65S3F fall under?
The NTHL110N65S3F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHL110N65S3F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHL110N65S3F you can contact the distributor directly for product support, shipping queries etc.
Is the NTHL110N65S3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHL110N65S3F have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NTHL110N65S3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHL110N65S3F often in real-time on the comparison pages.
What if I can't find stock of NTHL110N65S3F?
You can fill out our help required form which you can use to request a quote for NTHL110N65S3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.