Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
790
in stock
|
Buy Now | |
element14
from US$5.50
|
790
in stock
|
Buy Now | |
Farnell
from US$5.23
|
790
in stock
|
Buy Now | |
Avnet Silica
-
|
420
in stock
|
Buy Now | |
Future Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
Avnet Asia
from US$4.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
700 V @ TJ = 150 oC |
Ultra Low Gate Charge (Typ. Qg = 66 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 569 pF) |
Excellent body diode performance (low Qrr, robust body diode) |
Optimized Capacitance |
RoHS Compliant |
100% Avalanche Tested |
Typ. RDS(on) = 78 mΩ |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Higher system reliability in LLC and Phase shift full bridge circuit |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | NTHL095N65S3HF |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 36 |
PD Max (W) | 272 |
RDS(on) Max @ VGS = 10 V (mΩ) | 95 |
Qg Typ @ VGS = 10 V (nC) | 66 |
Ciss Typ (pF) | 2930 |
Package Type | TO-247-3LD |
Mosfet, N-Ch, 36A, 650V, To-247 | Newark Electronics |
MOSFET, N-CH, 36A, 650V, TO-247 | element14 |
Transistor MOSFET N-CH 650V 36A 3-Pin TO-247 Tube | Avnet Silica |
SUPERFET3 650V FRFET95MO | RS |
NTHL Series 650 V 95 mOhm 272 W Through Hole N-Channel Power Mosfet - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a NTHL095N65S3HF?
Additional datasheets, footprints and schematics for NTHL095N65S3HF are listed on our Part Details page. You can also find images and similar parts to NTHL095N65S3HF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHL095N65S3HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHL095N65S3HF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHL095N65S3HF fall under?
The NTHL095N65S3HF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHL095N65S3HF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHL095N65S3HF you can contact the distributor directly for product support, shipping queries etc.
Is the NTHL095N65S3HF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHL095N65S3HF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for NTHL095N65S3HF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHL095N65S3HF often in real-time on the comparison pages.
What if I can't find stock of NTHL095N65S3HF?
You can fill out our help required form which you can use to request a quote for NTHL095N65S3HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.