Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 44A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 348W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MOSFET, N-CH, 44A, 1.2KV, TO-247 | element14 |
Where can I find additional details, specifications and documents for a NTHL080N120SC1?
Additional datasheets, footprints and schematics for NTHL080N120SC1 are listed on our Part Details page. You can also find images and similar parts to NTHL080N120SC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHL080N120SC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHL080N120SC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHL080N120SC1 fall under?
The NTHL080N120SC1 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NTHL080N120SC1 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHL080N120SC1 you can contact the distributor directly for product support, shipping queries etc.
Is the NTHL080N120SC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHL080N120SC1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NTHL080N120SC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHL080N120SC1 often in real-time on the comparison pages.
What if I can't find stock of NTHL080N120SC1?
You can fill out our help required form which you can use to request a quote for NTHL080N120SC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.