Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE5320?
Additional datasheets, footprints and schematics for NTE5320 are listed on our Part Details page. You can also find images and similar parts to NTE5320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5320 fall under?
The NTE5320 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE5320 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5320 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE5320 have stock available?
Authorised distributors including Transfer Multisort Elektronik and element14 have stock available or on a lead time for NTE5320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5320 often in real-time on the comparison pages.
What if I can't find stock of NTE5320?
You can fill out our help required form which you can use to request a quote for NTE5320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.