Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$1.34
|
65
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | No |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE5306?
Additional datasheets, footprints and schematics for NTE5306 are listed on our Part Details page. You can also find images and similar parts to NTE5306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5306 fall under?
The NTE5306 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE5306 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5306 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE5306 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for NTE5306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5306 often in real-time on the comparison pages.
What if I can't find stock of NTE5306?
You can fill out our help required form which you can use to request a quote for NTE5306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.