Status: | Unknown |
---|---|
Series: | NTE4900 Series |
RoHS: | Compliant |
No distributors results available
Product Range | NTE4900 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a NTE4988?
Additional datasheets, footprints and schematics for NTE4988 are listed on our Part Details page. You can also find images and similar parts to NTE4988 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4988 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4988 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4988 fall under?
The NTE4988 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE4988 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4988 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4988 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE4988 have stock available?
There is no stock from authorised distributors for NTE4988.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4988 often in real-time on the comparison pages.
What if I can't find stock of NTE4988?
You can fill out our help required form which you can use to request a quote for NTE4988 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.