Status: | Unknown |
---|---|
Series: | NTE4900 Series |
RoHS: | Compliant |
Product Range | NTE4900 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode: TVS | Transfer Multisort Elektronik |
TRANS SUPP 30V UNIDIR | NTE Electronics Inc. NTE4936 | RS Americas |
Where can I find additional details, specifications and documents for a NTE4936?
Additional datasheets, footprints and schematics for NTE4936 are listed on our Part Details page. You can also find images and similar parts to NTE4936 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4936 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4936 fall under?
The NTE4936 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE4936 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4936 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4936 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE4936 have stock available?
Authorised distributors including Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for NTE4936.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4936 often in real-time on the comparison pages.
What if I can't find stock of NTE4936?
You can fill out our help required form which you can use to request a quote for NTE4936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.