Status: | Unknown |
---|---|
Series: | NTE4900 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | NTE4900 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE4927?
Additional datasheets, footprints and schematics for NTE4927 are listed on our Part Details page. You can also find images and similar parts to NTE4927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4927 fall under?
The NTE4927 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE4927 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4927 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4927 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE4927 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE4927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4927 often in real-time on the comparison pages.
What if I can't find stock of NTE4927?
You can fill out our help required form which you can use to request a quote for NTE4927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.