Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 20V |
Transition Frequency ft | 500MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 400mA |
RF Transistor Case | TO-39 |
RoHS Compliant | Yes |
Rf Power Transistor, Npn 20V 500Mhz To39 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE346?
Additional datasheets, footprints and schematics for NTE346 are listed on our Part Details page. You can also find images and similar parts to NTE346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE346 fall under?
The NTE346 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE346 when available in the Bipolar RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE346 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE346 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE346 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE346 often in real-time on the comparison pages.
What if I can't find stock of NTE346?
You can fill out our help required form which you can use to request a quote for NTE346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.