Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 27MHz |
Power Dissipation Pd | 18W |
DC Collector Current | 6A |
DC Current Gain hFE | 180hFE |
No. of Pins | 3Pins |
Transistor: NPN | Transfer Multisort Elektronik |
Rf Bjt, Npn, 25V, 6A, 27Mhz, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE236?
Additional datasheets, footprints and schematics for NTE236 are listed on our Part Details page. You can also find images and similar parts to NTE236 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE236 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE236 fall under?
The NTE236 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE236 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE236 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE236 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE236 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE236.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE236 often in real-time on the comparison pages.
What if I can't find stock of NTE236?
You can fill out our help required form which you can use to request a quote for NTE236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.