Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 16V |
Transition Frequency ft | 700MHz |
Power Dissipation Pd | 60mW |
DC Collector Current | 10mA |
RF Transistor Case | TO-72 |
RoHS Compliant | Yes |
Transistor: PNP | Transfer Multisort Elektronik |
Rf Transistor, Pnp, -16V, 700Mhz, To-72 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE160?
Additional datasheets, footprints and schematics for NTE160 are listed on our Part Details page. You can also find images and similar parts to NTE160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE160 fall under?
The NTE160 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE160 when available in the Bipolar RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE160 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE160 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE160 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE160 often in real-time on the comparison pages.
What if I can't find stock of NTE160?
You can fill out our help required form which you can use to request a quote for NTE160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.