Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 500mV |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 800mW |
DC Collector Current | 1A |
RF Transistor Case | TO-39 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Rf Transistor, Npn, 500Mv, 400Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE128-5?
Additional datasheets, footprints and schematics for NTE128-5 are listed on our Part Details page. You can also find images and similar parts to NTE128-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE128-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE128-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE128-5 fall under?
The NTE128-5 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE128-5 when available in the Bipolar RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE128-5 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE128-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE128-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE128-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE128-5 often in real-time on the comparison pages.
What if I can't find stock of NTE128-5?
You can fill out our help required form which you can use to request a quote for NTE128-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.