Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.91
|
379
in stock
|
Buy Now | |
Sager
from US$6.41
|
71
in stock
|
Buy Now | |
Farnell
from US$7.09
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$8.34
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
element14
from US$7.69
|
-
|
Buy Now | |
TTI Europe
from US$4.78
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC converter,12Vin,15Vout 66mA 1W | RS |
Isolated DC/DC Converters - SMD 1W 12-15V SINGLE 1KV DC/DC | Sager |
CONVERTER, DC/DC, SMD, 1W, 15V | Farnell |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 15 V, 66 Ma Rohs Compliant: Yes |Murata Power Solutions NTE1215MC | Newark Electronics |
NTE Series 1 W Single Output 15 V Isolated SMT DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.066A 1W 8-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE1215MC?
Additional datasheets, footprints and schematics for NTE1215MC are listed on our Part Details page. You can also find images and similar parts to NTE1215MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1215MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1215MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1215MC fall under?
The NTE1215MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE1215MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1215MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1215MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE1215MC have stock available?
Authorised distributors including RS, Sager, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for NTE1215MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1215MC often in real-time on the comparison pages.
What if I can't find stock of NTE1215MC?
You can fill out our help required form which you can use to request a quote for NTE1215MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.