Status: | Unknown |
---|---|
Series: | NTE Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.52
|
No stock
|
Buy Now | |
element14
from US$7.05
|
516
in stock
|
Buy Now | |
Farnell
from US$7.31
|
516
in stock
|
Buy Now | |
Sager
from US$6.41
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTE Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 6.6mm |
External Length / Height | 12.7mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
CONVERTER, DC/DC, SMD, 1W, 12V | element14 |
Isolated DC/DC Converters - SMD 1W 12-12V SINGLE 1KV DC/DC | Sager |
DC/DC converter,12Vin,12Vout 83mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
NTE Series 1 W Single Output 12 V Isolated Surface Mount DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 8-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE1212MC?
Additional datasheets, footprints and schematics for NTE1212MC are listed on our Part Details page. You can also find images and similar parts to NTE1212MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1212MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1212MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1212MC fall under?
The NTE1212MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE1212MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1212MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1212MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE1212MC have stock available?
Authorised distributors including element14, Farnell, Sager, RS and Newark Electronics have stock available or on a lead time for NTE1212MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1212MC often in real-time on the comparison pages.
What if I can't find stock of NTE1212MC?
You can fill out our help required form which you can use to request a quote for NTE1212MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.