Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | 600MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 50mA |
DC Current Gain hFE | 20hFE |
No. of Pins | 3Pins |
Transistor: NPN | Transfer Multisort Elektronik |
Rf Transistor, Npn 15V 600Mhz To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE108?
Additional datasheets, footprints and schematics for NTE108 are listed on our Part Details page. You can also find images and similar parts to NTE108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE108 fall under?
The NTE108 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE108 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE108 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE108 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for NTE108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE108 often in real-time on the comparison pages.
What if I can't find stock of NTE108?
You can fill out our help required form which you can use to request a quote for NTE108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.