Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Power Dissipation Pd | 150mW |
DC Collector Current | 300mA |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Transistor: NPN | Transfer Multisort Elektronik |
Rf Transistor, Npn, 25V | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE101?
Additional datasheets, footprints and schematics for NTE101 are listed on our Part Details page. You can also find images and similar parts to NTE101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE101 fall under?
The NTE101 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE101 when available in the Bipolar RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE101 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE101 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE101 often in real-time on the comparison pages.
What if I can't find stock of NTE101?
You can fill out our help required form which you can use to request a quote for NTE101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.