Status: | Unknown |
---|---|
Series: | NTE Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.08
|
14
in stock
|
Buy Now | |
element14
from US$7.68
|
510
in stock
|
Buy Now | |
Farnell
from US$7.09
|
510
in stock
|
Buy Now | |
Sager
from US$6.41
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.19
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
TTI Europe
from US$5.24
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 6.6mm |
External Length / Height | 12.7mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SMD, 1W, 15V | element14 |
Isolated DC/DC Converters - SMD 1W 5-15V SINGLE 1KV DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,5Vin,15Vout 66mA 1W | RS |
ISOLATED 1W SINGLE OUTPUT SM DC-DC CONVERTERS | Avnet Abacus |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
NTE Series 1 W Single Output 15 V Isolated Surface Mount DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0515MC?
Additional datasheets, footprints and schematics for NTE0515MC are listed on our Part Details page. You can also find images and similar parts to NTE0515MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0515MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0515MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0515MC fall under?
The NTE0515MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE0515MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0515MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0515MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0515MC have stock available?
Authorised distributors including element14, Farnell, Sager, Transfer Multisort Elektronik and RS have stock available or on a lead time for NTE0515MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0515MC often in real-time on the comparison pages.
What if I can't find stock of NTE0515MC?
You can fill out our help required form which you can use to request a quote for NTE0515MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.