Status: | Unknown |
---|---|
Series: | NTE Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
No stock
|
Buy Now | |
element14
from US$7.74
|
122
in stock
|
Buy Now | |
Farnell
from US$7.11
|
122
in stock
|
Buy Now | |
Sager
from US$6.41
|
105
in stock
|
Buy Now | |
TTI Europe
from US$5.10
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.19
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now | |
Rutronik
from US$4.95
|
-
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SMD, 1W, 12V | element14 |
Isolated DC/DC Converters - SMD 1W 5-12V SINGLE 1KV DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 12V 0.083A 1W 8-Pin SMD Tube | Avnet Abacus |
DC/DC Mod 05V to 12V 1W 1kV | Rutronik |
DC/DC converter,5Vin,12Vout 83mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
NTE Series 1 W Single Output 12 V Isolated Surface Mount DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0512MC?
Additional datasheets, footprints and schematics for NTE0512MC are listed on our Part Details page. You can also find images and similar parts to NTE0512MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0512MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0512MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0512MC fall under?
The NTE0512MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE0512MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0512MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0512MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0512MC have stock available?
Authorised distributors including element14, Farnell, Sager, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for NTE0512MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0512MC often in real-time on the comparison pages.
What if I can't find stock of NTE0512MC?
You can fill out our help required form which you can use to request a quote for NTE0512MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.